Dual N-Channel Power MOSFET 30V, 7A, 24mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8659-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1170636-ECH8659-TL-H
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.5W Surface Mount 8-ECH
MOSFET 2N-CH 30V 7A 8ECH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 289-ECH8659-TL-H | 1170636-ECH8659-TL-H | ECH8659-TL-H-ND | ECH8659-TL-H |
| Product Name | N-Channel Dual 30V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-TL-H | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-SMD, Flat Leads |