Win Source Part Number: 975228-EMH61T2R
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 50mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Frequency - Transition: 250MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMT6
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: EMH61T2RCT,EMH61T2RD
Base Product Number: EMH61
TRANS 2NPN PREBIAS 0.15W EMT6 Product overview: EMH61T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMH61T2R can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 50mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 50mA 250MHz 150mW Surface Mount EMT6
Bipolar Transistors - Pre-Biased NPN+NPN Digital transistor(with built-in resistors)
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / RoHS Compliant: Yes
TRANS 2NPN PREBIAS 0.15W EMT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 975228-EMH61T2R | 293-EMH61T2R | EMH61T2RTR-ND | EMH61T2R | 78AC6149 | EMH61T2R |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | 0.15W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | ||
| IC(max) | 50 milliamps | 100 milliamps | 50 milliamps | |||
| Power Gain | 35 dB | |||||
| Operating Frequency | 250 MHz | 250 MHz |