Bipolar (BJT) Transistor NPN - Darlington 450V 72A 250W Chassis Mount ISOTOP®
Manufacturer: STMicroelectronics
Win Source Part Number: 843301-ESM6045AV
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 450V 72A ISOTOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-7233-5-ND | 843301-ESM6045AV | ESM6045AV |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ESM6045AV | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |