onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC5DXV5T1G EMC5DXV5T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 015297-EMC5DXV5T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-553 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 015297-EMC5DXV5T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-553 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC5DXV5T1G - 015297-EMC5DXV5T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC5DXV5T1G
015297-EMC5DXV5T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC5DXV5T1G 015297-EMC5DXV5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 015297-EMC5DXV5T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-553 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 015297-EMC5DXV5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k, 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-553
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 100mA Bipolar Transistor
293-EMC5DXV5T1G
50V 100mA Bipolar Transistor 293-EMC5DXV5T1G
50V NPN/PNP BJT Transistor, 100mA, SOT-553-5 Product overview: EMC5DXV5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMC5DXV5T1G can be used for catalog matching and distributor lookup.

50V NPN/PNP BJT Transistor, 100mA, SOT-553-5 Product overview: EMC5DXV5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMC5DXV5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-EMC5DXV5T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-EMC5DXV5T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-EMC5DXV5T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-EMC5DXV5T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-EMC5DXV5T1GCT-ND
Bipolar Transistor Arrays, Pre-Biased 488-EMC5DXV5T1GCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-EMC5DXV5T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-EMC5DXV5T1GDKR-ND
Bipolar Transistor Arrays, Pre-Biased 488-EMC5DXV5T1GDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553

Buy Now Datasheet
Brt Transistor, Pnp/npn, 50V, 100Ma, 4.7K/10Kohm & 47K/47Ohm, Sot-553; Digital Transistor Polarity Onsemi - 41K9761 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Pnp/npn, 50V, 100Ma, 4.7K/10Kohm & 47K/47Ohm, Sot-553; Digital Transistor Polarity Onsemi
41K9761
Brt Transistor, Pnp/npn, 50V, 100Ma, 4.7K/10Kohm & 47K/47Ohm, Sot-553; Digital Transistor Polarity Onsemi 41K9761
BRT TRANSISTOR, PNP/NPN, 50V, 100MA, 4.7K/10KOHM & 47K/47OHM, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm RoHS Compliant: Yes

BRT TRANSISTOR, PNP/NPN, 50V, 100MA, 4.7K/10KOHM & 47K/47OHM, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
EMC5DXV5T1G
Bipolar Transistors - Pre-Biased EMC5DXV5T1G
Bipolar Transistors - Pre-Biased 50V Dual Common Base Collector NPN & PNP

Bipolar Transistors - Pre-Biased 50V Dual Common Base Collector NPN & PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMC5DXV5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMC5DXV5T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMC5DXV5T1G
TRANS PREBIAS NPN/PNP 50V SOT553

TRANS PREBIAS NPN/PNP 50V SOT553

Supplier's Site
TRANS PREBIAS NPN/PNP SOT553 - 598-EMC5DXV5T1G - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN/PNP SOT553
598-EMC5DXV5T1G
TRANS PREBIAS NPN/PNP SOT553 598-EMC5DXV5T1G
TRANS PREBIAS NPN/PNP SOT553

TRANS PREBIAS NPN/PNP SOT553

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 015297-EMC5DXV5T1G 293-EMC5DXV5T1G 488-EMC5DXV5T1GTR-ND 41K9761 EMC5DXV5T1G EMC5DXV5T1G 598-EMC5DXV5T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC5DXV5T1G 50V 100mA Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Brt Transistor, Pnp/npn, 50V, 100Ma, 4.7K/10Kohm & 47K/47Ohm, Sot-553; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN/PNP SOT553
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) NPN; PNP NPN; PNP NPN; PNP NPN; PNP; NPN, PNP
Package Type SOT3; SOT-553 SOT-553 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data