onsemi P-Channel -20V -6.5A MOSFET Transistor EMH1307-TL-H

Description
P-Channel Power MOSFET, -20V, -6.5A, 26mΩ, Single EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH1307-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH1307-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -20V, -6.5A, 26mΩ, Single EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH1307-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH1307-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -6.5A MOSFET Transistor
278-EMH1307-TL-H
P-Channel -20V -6.5A MOSFET Transistor 278-EMH1307-TL-H
P-Channel Power MOSFET, -20V, -6.5A, 26mΩ, Single EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH1307-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH1307-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -20V, -6.5A, 26mΩ, Single EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH1307-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH1307-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1307-TL-H - 1036326-EMH1307-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1307-TL-H
1036326-EMH1307-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1307-TL-H 1036326-EMH1307-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1036326-EMH1307-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-EMH Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1036326-EMH1307-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-EMH
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - EMH1307-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
EMH1307-TL-H-ND
Single FETs, MOSFETs EMH1307-TL-H-ND
P-Channel 20V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-EMH

P-Channel 20V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-EMH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EMH1307-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EMH1307-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EMH1307-TL-H
MOSFET P-CH 20V 6.5A 8EMH

MOSFET P-CH 20V 6.5A 8EMH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-EMH1307-TL-H 1036326-EMH1307-TL-H EMH1307-TL-H-ND EMH1307-TL-H
Product Name P-Channel -20V -6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH1307-TL-H Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data