onsemi N-Channel Dual 12 V 14 A MOSFET Transistor EFC2J004NUZTDG

Description
Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 14 A, 7.1 mΩ, 5000-REEL Product overview: EFC2J004NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12 V, 14 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J004NUZTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 14 A, 7.1 mΩ, 5000-REEL Product overview: EFC2J004NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12 V, 14 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J004NUZTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 12 V 14 A MOSFET Transistor
289-EFC2J004NUZTDG
N-Channel Dual 12 V 14 A MOSFET Transistor 289-EFC2J004NUZTDG
Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 14 A, 7.1 mΩ, 5000-REEL Product overview: EFC2J004NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12 V, 14 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J004NUZTDG can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 14 A, 7.1 mΩ, 5000-REEL Product overview: EFC2J004NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12 V, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12 V, 14 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2J004NUZTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 488-EFC2J004NUZTDGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J004NUZTDGDKR-ND
FET, MOSFET Arrays 488-EFC2J004NUZTDGDKR-ND
MOSFET NCH 12V WLCSP6 DUAL

MOSFET NCH 12V WLCSP6 DUAL

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC2J004NUZTDGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J004NUZTDGTR-ND
FET, MOSFET Arrays 488-EFC2J004NUZTDGTR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC2J004NUZTDGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC2J004NUZTDGCT-ND
FET, MOSFET Arrays 488-EFC2J004NUZTDGCT-ND
MOSFET NCH 12V WLCSP6 DUAL

MOSFET NCH 12V WLCSP6 DUAL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1056921-EFC2J004NUZTDG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1056921-EFC2J004NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1056921-EFC2J004NUZTDG
Win Source Part Number: 1056921-EFC2J004NUZT DG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: EFC2J004

Win Source Part Number: 1056921-EFC2J004NUZTDG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: EFC2J004

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC2J004NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC2J004NUZTDG
MOSFET NCH 12V WLCSP6 DUAL

MOSFET NCH 12V WLCSP6 DUAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-EFC2J004NUZTDG 488-EFC2J004NUZTDGDKR-ND 1056921-EFC2J004NUZTDG EFC2J004NUZTDG
Product Name N-Channel Dual 12 V 14 A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers