Power MOSFET 24V 6A 31mOhm Dual N-Channel EFCP Product overview: EFC4615R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 6A, 31mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EFC4615R-TR can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
N-Channel 24V 6A (Ta) 1.6W (Ta) Surface Mount EFCP1515-4CC-037
Manufacturer: ON Semiconductor
Win Source Part Number: 080917-EFC4615R-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EFCP1515-4CC-037
Dimension: 4-XBGA, 4-FCBGA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 8.8nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 31 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-CH 24V 6A EFCP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-EFC4615R-TR | EFC4615R-TR | 488-EFC4615R-TR-ND | 080917-EFC4615R-TR | EFC4615R-TR | EFC4615R-TR | EFC4615R-TR |
| Product Name | N-Channel Dual 24V 6A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4615R-TR | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Package Type | XBGA4 | 4-XFBGA, FCBGA | SOT3; EFCP1515-4CC-037 | 4-XFBGA, FCBGA | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 24 volts | 24 volts |