Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection 24V, 14A, 7mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8693R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 14A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8693R-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1035778-ECH8693R-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-28FL/ECH8
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 14A
Max Gate Charge: 13nC @ 4.5V
Maximum Rds On at Id,Vgs: 7 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 14A 1.4W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 14A 1.4W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 14A 1.4W Surface Mount SOT-28FL/ECH8
MOSFET, DUAL N-CH, 24V, 14A, SOT-28FL; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0056ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; RoHS Compliant: Yes
MOSFET 2N-CH 24V 14A SOT28
MOSFET 2N-CH 24V 14A SOT28
MOSFET N-CH Pwr MOSFET 24V 14A 7mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-ECH8693R-TL-W | 1035778-ECH8693R-TL-W | ECH8693R-TL-WOSTR-ND | 30AC9542 | ECH8693R-TL-W | ECH8693R-TL-W | ECH8693R-TL-W |
| Product Name | N-Channel Dual 24V 14A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8693R-TL-W | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 24V, 14A, Sot-28Fl; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||||
| V(BR)DSS | 24 volts | 24 volts | |||||
| PD | 1400 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3; SOT-28FL/ECH8 | 8-SMD, Flat Leads | TO-3 | 8-SMD, Flat Lead |