Complementary Dual Power MOSFET 30V, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8661-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8661-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 773645-ECH8661-TL-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-SMD, Flat Lead
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 7A, 5.5A
Power - Max: 1.5W
Family Name: ECH8661
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-ECH
Drain Source Voltage: 30V
Gate Charge (Qg) (Maximum) @ Vgs: 11.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 710pF @ 10V
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): QS8M13TR; QS8M13TCR; TPCP8404; TPCP8404(TE85L,F);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount 8-ECH
MOSFET N/P-CH 30V 7A/5.5A ECH8
MOSFET N/P-CH 30V 7A/5.5A 8ECH
MOSFET, DUAL N&P CH, 30V, 7A, ECH; Transistor Polarity:N and P Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-ECH8661-TL-H | 773645-ECH8661-TL-H | ECH8661-TL-HOSTR-ND | ECH8661-TL-H | ECH8661-TL-H | ECH8661-TL-H | 14AC3794 |
| Product Name | Dual 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8661-TL-H | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N&p Ch, 30V, 7A, Ech; Transistor Polarity Onsemi |
| Polarity | P-Channel | P-Channel; N and P-Channel | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3 | 8-SMD, Flat Leads | 8-SMD, Flat Lead | TO-3 | |||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |