N-Channel 40V 33A (Ta) Surface Mount Die Outline (11-Solder Bar)
GANFET TRANS 40V 33A BUMPED DIE Product overview: EPC2015 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2015 can be used for catalog matching and distributor lookup.
Manufacturer: EPC
Win Source Part Number: 870588-EPC2015
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 40 V 33A (Ta) - Surface Mount Die Outline (11-Solder Bar)
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Die Outline (11-Solder Bar)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1019-6, 917-1019-1, -917-1019-1, 917-1019-2, -917-1019-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 917-1019-2-ND | 278-EPC2015 | 870588-EPC2015 |
| Product Name | Single FETs, MOSFETs | 40V 33A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2015 |
| Polarity | N-Channel | N-Channel |