Manufacturer: ON Semiconductor
Win Source Part Number: 805281-EMH2308-TL-H
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Power - Max: 1W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-EMH
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 85mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 320pF at 10V
Current - Continuous Drain (Id) at 25°C: 3A
Mosfet Array 2 P-Channel (Dual) 20V 3A 1W Surface Mount 8-EMH
MOSFET 2P-CH 20V 3A 8EMH Product overview: EMH2308-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EMH2308-TL-H can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3A 8EMH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 805281-EMH2308-TL-H | EMH2308-TL-H-ND | 289-EMH2308-TL-H | EMH2308-TL-H |
| Product Name | FETs - Arrays - EMH2308-TL-H | FET, MOSFET Arrays | 20V 3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |