The E4MS015075U2-TR is an automotive-grade silicon carbide power MOSFET in a TSC (U2) package, designed for high-efficiency switching applications such as onboard chargers and DC/DC converters. It has a drain-source voltage rating of 750 V and a continuous drain current of 97 A at Tc = 100 °C. The device features a low on-state resistance of 22.1 mΩ at 175 °C and a thermal resistance from junction to case of 0.29-0.37 °C/W. It operates with a gate-source drive voltage of +15 V to +18 V for turn-on and -4 V to 0 V for turn-off. The part meets AEC-Q101 automotive qualification standards and is RoHS compliant. The case dimensions and solder pad layout are defined by the U2 package style.
15, 750V, TSC (U2), AUTOMOTIVE
15, 750V, TSC (U2), AUTOMOTIVE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-E4MS015075U2-TR-ND |
| Product Name | Single FETs, MOSFETs |