The E4MS025075J2-TR is an automotive-grade silicon carbide power MOSFET in a TO-263-7 XL package, rated for 750 V drain-source voltage and continuous drain current of 59 A at 100 °C case temperature. It features a typical on-state resistance of 30.5 mΩ at 15 V gate voltage and 26 A drain current, with a thermal resistance from junction to case of 0.42 to 0.55 °C/W. The device is AEC-Q101 qualified and RoHS compliant, designed for applications such as onboard chargers and high-voltage DC/DC converters.
25M, 750V, TO-263-7 XL SIC MOSFE
25M, 750V, TO-263-7 XL SIC MOSFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1697-E4MS025075J2-TR-ND |
| Product Name | Single FETs, MOSFETs |