MOSFET 2N-CH 20V 0.2A EMT6 Product overview: EM6K7T2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K7T2CR can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 200mA (Ta) 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 200mA (Ta) 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 200mA (Ta) 150mW Surface Mount EMT6
Win Source Part Number: 1278562-EM6K7T2CR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 200mA (Ta)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 200mA, 2.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power - Max: 150mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMT6
Input Capacitance (Ciss) (Max) @ Vds: 25pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: EM6K7T2CRTR,EM6K7T2C
Base Product Number: EM6K7
MOSFET 1.2V DRIVE NCH+NCH MOSFET
MOSFET 2N-CH 20V 0.2A EMT6
1.2V DRIVE NCH+NCH MOSFET. COMPL
MOSFET, DUAL N-CH, 20V, 0.2A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:1V; PowerRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-EM6K7T2CR | EM6K7T2CRDKR-ND | 1278562-EM6K7T2CR | EM6K7T2CR | EM6K7T2CR | EM6K7T2CR | 23AH3171 |
| Product Name | 20V 0.2A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 20V, 0.2A, 150Deg C; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 2.00E-4 kS | ||||||
| PD | 150 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) |