onsemi N-Channel Dual 12V 40A MOSFET Transistor EFC2K103NUZTDG

Description
Dual N-Channel Power MOSFET 12V, 40A, 1.8mΩ Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 1.8mohm, 40 A, Dual N-Channel, 5000-REEL Product overview: EFC2K103NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 40A, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2K103NUZTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 12V, 40A, 1.8mΩ Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 1.8mohm, 40 A, Dual N-Channel, 5000-REEL Product overview: EFC2K103NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 40A, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2K103NUZTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 12V 40A MOSFET Transistor
289-EFC2K103NUZTDG
N-Channel Dual 12V 40A MOSFET Transistor 289-EFC2K103NUZTDG
Dual N-Channel Power MOSFET 12V, 40A, 1.8mΩ Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 1.8mohm, 40 A, Dual N-Channel, 5000-REEL Product overview: EFC2K103NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 40A, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2K103NUZTDG can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 12V, 40A, 1.8mΩ Power MOSFET for 1-Cell Lithium-ion Battery Protection, 12 V, 1.8mohm, 40 A, Dual N-Channel, 5000-REEL Product overview: EFC2K103NUZTDG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 12V, 40A, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 12V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC2K103NUZTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1056922-EFC2K103NUZTDG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1056922-EFC2K103NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1056922-EFC2K103NUZTDG
Win Source Part Number: 1056922-EFC2K103NUZT DG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 40A (Ta) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 1mA Power - Max: 3.3W (Ta) Package / Case: 10-SMD, No Lead Supplier Device Package: 10-WLCSP (3.54x1.77) Gate Charge (Qg) (Max) @ Vgs: 62nC @ 6V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: EFC2K103NUZTDGOSTR,1 990-EFC2K103NUZTDGTR ,EFC2K103NUZTDGOSDKR ,1990-EFC2K103NUZTDG DKR,EFC2K103NUZTDGOS CT,1990-EFC2K103NUZT DGCT Base Product Number: EFC2K103

Win Source Part Number: 1056922-EFC2K103NUZTDG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 1mA
Power - Max: 3.3W (Ta)
Package / Case: 10-SMD, No Lead
Supplier Device Package: 10-WLCSP (3.54x1.77)
Gate Charge (Qg) (Max) @ Vgs: 62nC @ 6V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: EFC2K103NUZTDGOSTR,1990-EFC2K103NUZTDGTR,EFC2K103NUZTDGOSDKR,1990-EFC2K103NUZTDGDKR,EFC2K103NUZTDGOSCT,1990-EFC2K103NUZTDGCT
Base Product Number: EFC2K103

Buy Now Datasheet
FET, MOSFET Arrays - EFC2K103NUZTDGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
EFC2K103NUZTDGOSTR-ND
FET, MOSFET Arrays EFC2K103NUZTDGOSTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 40A (Ta) 3.3W (Ta) Surface Mount 10-WLCSP (3.54x1.77)

Mosfet Array 2 N-Channel (Dual) Common Drain 12V 40A (Ta) 3.3W (Ta) Surface Mount 10-WLCSP (3.54x1.77)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC2K103NUZTDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC2K103NUZTDG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC2K103NUZTDG
MOSFET 2N-CH 12V 40A 10WLCSP

MOSFET 2N-CH 12V 40A 10WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-EFC2K103NUZTDG 1056922-EFC2K103NUZTDG EFC2K103NUZTDGOSTR-ND EFC2K103NUZTDG
Product Name N-Channel Dual 12V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data