Sanken Electric Co., Ltd. Single FETs, MOSFETs EKV550

Description
N-Channel 50V 50A (Ta) 85W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 50V 50A (Ta) 85W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - EKV550-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
EKV550-ND
Single FETs, MOSFETs EKV550-ND
N-Channel 50V 50A (Ta) 85W (Tc) Through Hole TO-220-3

N-Channel 50V 50A (Ta) 85W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EKV550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EKV550
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EKV550
MOSFET N-CH 50V 50A TO220

MOSFET N-CH 50V 50A TO220

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number EKV550-ND EKV550
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers