Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Through Hole 16-DIP
TRANS 7NPN DARL 50V 0.5A 16DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-4606-5-ND | E-ULN2001A |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |