The EPC2038 is an enhancement mode power transistor featuring an integrated reverse gate clamp diode, designed for high efficiency and low on-state resistance. It operates with a maximum drain-to-source voltage (V_{DS}) of 100 V and a continuous drain current (I_{D}) of 0.5 A at 25°C. The device exhibits a low on-resistance (R_{DS(on)}) of 3300 m,Ѷ, making it suitable for applications requiring high switching frequencies and minimal on-state losses. The transistor is constructed using Gallium Nitride technology, which provides high electron mobility and a low temperature coefficient. This results in low gate charge (Q_{G}) and zero reverse recovery charge (Q_{RR}), enhancing its performance in fast-switching applications. The operating temperature range is broad, from -40°C to 150°C, allowing for versatility in various environments. Applications for the EPC2038 include synchronous bootstrap for high-speed DC-DC conversion, wireless power transfer, and high-frequency switching circuits. The device is supplied in die form with solder bumps, suitable for surface mount assembly. It is classified as moisture sensitivity level 1, indicating it can be handled without special precautions.
N-Channel 100V 500mA (Ta) Surface Mount Die
N-Channel 100V 500mA (Ta) Surface Mount Die
N-Channel 100V 500mA (Ta) Surface Mount Die
GANFET N-CH 100V 500MA DIE Product overview: EPC2038 from EPC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EPC2038 can be used for catalog matching and distributor lookup.
Manufacturer: EPC
Win Source Part Number: 918393-EPC2038
Series: eGaN®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 100 V 500mA (Ta) - Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1138-1, 917-1138-6, 917-1138-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 917-1138-2-ND | 278-EPC2038 | 918393-EPC2038 |
| Product Name | Single FETs, MOSFETs | 100V 500MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EPC2038 |
| Polarity | N-Channel | N-Channel | |
| Transistor Technology / Material | Gallium Nitride | ||
| Package Type | Die | Tape & Reel (TR) | SOT3; Die |
| MOSFET Operating Mode | Enhancement |