Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
TRANS NPN/PNP PREBIAS 0.15W EMT6 Product overview: EMD22T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD22T2R can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased PRE-BIASED 50V 100MA
TRANS NPN/PNP PREBIAS 0.15W EMT6
Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 150 mW, 100 mA, 80, EMT RoHS Compliant: Yes
TRANS NPN/PNP PREBIAS 0.15W EMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMD22T2RDKR-ND | 293-EMD22T2R | EMD22T2R | EMD22T2R | 40P3020 | EMD22T2R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 150 Mw, 100 Ma, 80, Emt Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP | ||
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 to ? milliamps | 100 milliamps | 100 milliamps |