TRANS GAN 150V .003OHM 3X5MM QFN
TRANS GAN 150V .003OHM 3X5MM QFN
Manufacturer: EPC
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 150 V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 7-QFN (3x5)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 917-EPC2305ENGRTTR-ND | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |