Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 280MHz 1.6W Surface Mount 8-ECH
Bipolar Transistors - BJT BIP PNP+NPN 5A 30V
TRANS NPN/PNP 30V 5A 8ECH
TRANS, COMPLEMENTARY, 30V, 5A, 1.6W ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ECH8501-TL-HOSTR-ND | ECH8501-TL-H | ECH8501-TL-H | 54AH8524 |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Complementary, 30V, 5A, 1.6W Rohs Compliant Onsemi |
| Polarity | NPN; PNP | Complementary | ||
| Package Type | 8-SMD, Flat Leads | 8-ECH | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |