NPN+NPN DIGITAL TRANSISTOR(WITH Product overview: EMH53T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMH53T2R can be used for catalog matching and distributor lookup.
Win Source Part Number: 972935-EMH53T2R
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V
Frequency - Transition: 250MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMT6
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7kOhms
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-EMH53T2RCT,846-E
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
RF TRANSISTOR, 50V, 0.1A, SOT-563 ROHS COMPLIANT: YES
NPN+NPN DIGITAL TRANSISTOR(WITH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 293-EMH53T2R | 972935-EMH53T2R | 846-EMH53T2RDKR-ND | 45AJ3721 | EMH53T2R |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, 50V, 0.1A, Sot-563 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3 | SOT-563, SOT-666 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts |