Dual N-Channel Power MOSFET, 30V, 8A, 20.5mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8663R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8663R-TL-H can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.5W Surface Mount 8-ECH
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1170637-ECH8663R-TL-
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 8A 8ECH
MOSFET PCH+PCH 4V DRIVE SERIES
MOSFET 2N-CH 30V 8A 8ECH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-ECH8663R-TL-H | ECH8663R-TL-HOSTR-ND | 1170637-ECH8663R-TL-H | ECH8663R-TL-H | ECH8663R-TL-H | ECH8663R-TL-H |
| Product Name | N-Channel Dual 30V 8A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8663R-TL-H | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | SOT3 | 8-SMD, Flat Lead | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 30 volts |