TRANS NPN/PNP 50V 0.15A 6EMT Product overview: EMZ2T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMZ2T2R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT6
TRANS NPN/PNP 50V 0.15A 6EMT
Bipolar Transistors - BJT NPN/PNP 50V 150MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-EMZ2T2R | EMZ2T2RTR-ND | EMZ2T2R | EMZ2T2R |
| Product Name | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 150 milliamps | 150 milliamps |