onsemi N-Channel Dual 24 V 10 A MOSFET Transistor ECH8697R-TL-W

Description
Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24 V, 10 A, 11.6 mΩ N-Channel Power MOSFET, 24V, 10A, 11.6m?, Dual ECH8 Common Drain, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8697R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24 V, 10 A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24 V, 10 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8697R-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24 V, 10 A, 11.6 mΩ N-Channel Power MOSFET, 24V, 10A, 11.6m?, Dual ECH8 Common Drain, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8697R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24 V, 10 A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24 V, 10 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8697R-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 24 V 10 A MOSFET Transistor
289-ECH8697R-TL-W
N-Channel Dual 24 V 10 A MOSFET Transistor 289-ECH8697R-TL-W
Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24 V, 10 A, 11.6 mΩ N-Channel Power MOSFET, 24V, 10A, 11.6m?, Dual ECH8 Common Drain, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8697R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24 V, 10 A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24 V, 10 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8697R-TL-W can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET for 1-2 Cells Lithium-ion Battery Protection, 24 V, 10 A, 11.6 mΩ N-Channel Power MOSFET, 24V, 10A, 11.6m?, Dual ECH8 Common Drain, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8697R-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24 V, 10 A, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24 V, 10 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8697R-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8697R-TL-W - 1035780-ECH8697R-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8697R-TL-W
1035780-ECH8697R-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8697R-TL-W 1035780-ECH8697R-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1035780-ECH8697R-TL- W Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate, 2.5V Drive Family Name: ECH8697R Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-28FL/ECH8 Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 10A Max Gate Charge: 6nC @ 4.5V Maximum Rds On at Id,Vgs: 11.6 mOhm @ 5A, 4.5V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035780-ECH8697R-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Family Name: ECH8697R
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-28FL/ECH8
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 10A
Max Gate Charge: 6nC @ 4.5V
Maximum Rds On at Id,Vgs: 11.6 mOhm @ 5A, 4.5V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - ECH8697R-TL-WOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8697R-TL-WOSCT-ND
FET, MOSFET Arrays ECH8697R-TL-WOSCT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Buy Now Datasheet
FET, MOSFET Arrays - ECH8697R-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8697R-TL-WOSTR-ND
FET, MOSFET Arrays ECH8697R-TL-WOSTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Buy Now Datasheet
FET, MOSFET Arrays - ECH8697R-TL-WOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8697R-TL-WOSDKR-ND
FET, MOSFET Arrays ECH8697R-TL-WOSDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ECH8697R-TL-W
Triode/MOS Tube/Transistor >> MOSFETs ECH8697R-TL-W
24V 10A 11.6mΩ@5A,4.5V 1.5W 2PCSNChannel(Common Drain) SOT-28FL MOSFETs ROHS

24V 10A 11.6mΩ@5A,4.5V 1.5W 2PCSNChannel(Common Drain) SOT-28FL MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi - 02AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi
02AC3587
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi 02AC3587
MOSFET, DUAL N-CH, 24V, 10A, SOT-28FL; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0093ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 24V, 10A, SOT-28FL; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0093ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - ECH8697R-TL-W - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
ECH8697R-TL-W
FET, MOSFET Arrays ECH8697R-TL-W
MOSFET 2N-CH 24V 10A SOT28

MOSFET 2N-CH 24V 10A SOT28

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8697R-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8697R-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8697R-TL-W
MOSFET 2N-CH 24V 10A SOT28

MOSFET 2N-CH 24V 10A SOT28

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-ECH8697R-TL-W 1035780-ECH8697R-TL-W ECH8697R-TL-WOSCT-ND ECH8697R-TL-W 02AC3587 ECH8697R-TL-W ECH8697R-TL-W
Product Name N-Channel Dual 24 V 10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8697R-TL-W FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
V(BR)DSS 24 volts 24 volts 24 volts
PD 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT-28FL/ECH8 8-SMD, Flat Leads TO-3 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 3.4A MOSFET Transistor - 289-AUIRF7342Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers