Efficient Power Conversion Corporation Single FETs, MOSFETs EPC2024

Description
N-Channel 40V 90A (Ta) Surface Mount Die
Request a Quote Datasheet
Description
N-Channel 40V 90A (Ta) Surface Mount Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 917-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1106-1-ND
Single FETs, MOSFETs 917-1106-1-ND
N-Channel 40V 90A (Ta) Surface Mount Die

N-Channel 40V 90A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1106-6-ND
Single FETs, MOSFETs 917-1106-6-ND
N-Channel 40V 90A (Ta) Surface Mount Die

N-Channel 40V 90A (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - 917-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
917-1106-2-ND
Single FETs, MOSFETs 917-1106-2-ND
N-Channel 40V 90A (Ta) Surface Mount Die

N-Channel 40V 90A (Ta) Surface Mount Die

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382020-EPC2024 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382020-EPC2024
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382020-EPC2024
Win Source Part Number: 1382020-EPC2024 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: eGaN® Package: Tape & Reel Standard Package: 500 pcs Technology: GaNFET (Gallium Nitride) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 90A (Ta) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 37A, 5V Vgs(th) (Max) @ Id: 2.5V @ 19mA Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 20 V Vgs (Max): +6V, -4V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Mfr: EPC Base Product Number: EPC20 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382020-EPC2024
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: eGaN®
Package: Tape & Reel
Standard Package: 500 pcs
Technology: GaNFET (Gallium Nitride)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 90A (Ta)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 37A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 19mA
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 20 V
Vgs (Max): +6V, -4V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Mfr: EPC
Base Product Number: EPC20
Drive Voltage (Max Rds On, Min Rds On): 5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 917-1106-1-ND 1382020-EPC2024
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 190106882 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details