onsemi FET, MOSFET Arrays EFC4621R-TR

Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-EFC4621R-TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4621R-TR-ND
FET, MOSFET Arrays 488-EFC4621R-TR-ND
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022

Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4621R-TR - 730722-EFC4621R-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4621R-TR
730722-EFC4621R-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4621R-TR 730722-EFC4621R-TR
Manufacturer: ON Semiconductor Win Source Part Number: 730722-EFC4621R-TR Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 4-XFBGA Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Power - Max: 1.6W Family Name: EFC4621R Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-EFCP (1.61x1.61) Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 4.5V Alternative Parts (Cross-Reference): FC4B21080L; FC4A22050L; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 730722-EFC4621R-TR
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 4-XFBGA
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Power - Max: 1.6W
Family Name: EFC4621R
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-EFCP (1.61x1.61)
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 4.5V
Alternative Parts (Cross-Reference): FC4B21080L; FC4A22050L;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 24V 9A MOSFET Transistor
289-EFC4621R-TR
N-Channel Dual 24V 9A MOSFET Transistor 289-EFC4621R-TR
Dual N-Channel Power MOSFET, 24V, 9A, 18mΩ, WLCSP4 1.8x1.8 / EFCP1818-4CC-037, 5000-REEL Product overview: EFC4621R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4621R-TR can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET, 24V, 9A, 18mΩ, WLCSP4 1.8x1.8 / EFCP1818-4CC-037, 5000-REEL Product overview: EFC4621R-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 24V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4621R-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 2.5V DRIVE SERIES

MOSFET NCH 2.5V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4621R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4621R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4621R-TR
MOSFET 2N-CH EFCP1616

MOSFET 2N-CH EFCP1616

Supplier's Site
FET, MOSFET Arrays - EFC4621R-TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EFC4621R-TR
FET, MOSFET Arrays EFC4621R-TR
MOSFET 2N-CH EFCP

MOSFET 2N-CH EFCP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-EFC4621R-TR-ND 730722-EFC4621R-TR 289-EFC4621R-TR EFC4621R-TR EFC4621R-TR EFC4621R-TR
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - EFC4621R-TR N-Channel Dual 24V 9A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 4-XFBGA, FCBGA SOT3 4-XFBGA, FCBGA
Unlock Full Specs
to access all available technical data