Richardson RFPD Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 21
Product Name Notes
1W DC-3 GHz N Coaxial Attenuator
1W DC-3 GHz TNC Coaxial Attenuator
1W DC-4 GHz 7/16 Coaxial Attenuator 10 dB
1W DC-4 GHz 7/16 Coaxial Attenuator 20 dB
1W DC-4 GHz 7/16 Coaxial Attenuator 3 dB
2W DC-15 GHz SMA Coaxial Attenuator
2W DC-8 GHz SMA Coaxial Attenuator
2W DC-8 GHz SMB Coaxial Attenuator
2W DC-8 GHz SMC Coaxial Attenuator
3 GHz 1W 13 dB QMA Attenuator
3 GHz 1W 14 dB QMA Attenuator
3 GHz 1W 15 dB QMA Attenuator
3 GHz 1W 16 dB QMA Attenuator
3 GHz 1W 17 dB QMA Attenuator
3 GHz 1W 18 dB QMA Attenuator
3 GHz 1W 19 dB QMA Attenuator
3 GHz 1W 20 dB QMA Attenuator
6 GHz 1W 0 dB QMA Attenuator
6 GHz 1W 1 dB QMA Attenuator
6 GHz 1W 10 dB QMA Attenuator
6 GHz 1W 11 dB QMA Attenuator
6 GHz 1W 12 dB QMA Attenuator
6 GHz 1W 2 dB QMA Attenuator
6 GHz 1W 3 dB QMA Attenuator
6 GHz 1W 4 dB QMA Attenuator
6 GHz 1W 5 dB QMA Attenuator
6 GHz 1W 6 dB QMA Attenuator
6 GHz 1W 7 dB QMA Attenuator
6 GHz 1W 8 dB QMA Attenuator
6 GHz 1W 9 dB QMA Attenuator
BNC Attenuator 0 dB 2 GHz 2W
BNC Attenuator 0 dB 3 GHz 1W
BNC Attenuator 1 dB 2 GHz 2W
BNC Attenuator 1 dB 3 GHz 1W
BNC Attenuator 10 dB 2 GHz 2W
BNC Attenuator 10 dB 3 GHz 1W
BNC Attenuator 11 dB 2 GHz 2W
BNC Attenuator 11 dB 3 GHz 1W
BNC Attenuator 12 dB 2 GHz 2W
BNC Attenuator 12 dB 3 GHz 1W
BNC Attenuator 13 dB 2 GHz 2W
BNC Attenuator 13 dB 3 GHz 1W
BNC Attenuator 14 dB 2 GHz 2W
BNC Attenuator 14 dB 3 GHz 1W
BNC Attenuator 15 dB 2 GHz 2W
BNC Attenuator 15 dB 3 GHz 1W
BNC Attenuator 16 dB 2 GHz 2W
BNC Attenuator 16 dB 3 GHz 1W
BNC Attenuator 17 dB 2 GHz 2W
BNC Attenuator 17 dB 3 GHz 1W
BNC Attenuator 18 dB 2 GHz 2W
BNC Attenuator 18 dB 3 GHz 1W
BNC Attenuator 19 dB 2 GHz 2W
BNC Attenuator 19 dB 3 GHz 1W
BNC Attenuator 2 dB 2 GHz 2W
BNC Attenuator 2 dB 3 GHz 1W
BNC Attenuator 3 dB 2 GHz 2W
BNC Attenuator 30 dB 2 GHz 2W
BNC Attenuator 4 dB 2 GHz 2W
BNC Attenuator 4 dB 3 GHz 1W
BNC Attenuator 40 dB 2 GHz 2W
BNC Attenuator 5 dB 2 GHz 2W
BNC Attenuator 5 dB 3 GHz 1W
BNC Attenuator 50 dB 2 GHz 2W
BNC Attenuator 6 dB 2 GHz 2W
BNC Attenuator 6 dB 3 GHz 1W
BNC Attenuator 7 dB 2 GHz 2W
BNC Attenuator 7 dB 3 GHz 1W
BNC Attenuator 8 dB 2 GHz 2W
BNC Attenuator 8 dB 3 GHz 1W
BNC Attenuator 9 dB 2 GHz 2W
BNC Attenuator 9 dB 3 GHz 1W
Coaxial Attenuator SMA 2.9 DC-40 GHz 1W - 7 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 1 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 2 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 3 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 4 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 5 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 6 dB
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 8 dB
DC to 40 GHz MMIC Medium Power Voltage Controlled Attenuator. The MMS005AA is a medium-power DC-40 GHz PHEMT FET attenuator. The performance of the device is controlled by two bias...
DC to 50 GHz MMIC Low Power Voltage Controlled Attenuator. The MMS004AA is a low-power high-attenuation DC-50 GHz PHEMT FET attenuator. The performance of the device is controlled by two...
DC-2 GHz TNC Coaxial Attenuator
MAAV-007941 is a GaAs MMIC voltage variable absorptive attenuator in a low cost lead-free SOIC 8-lead surface mount plastic package. The MAAV-007941 is ideally suited for use where attenuation fine...
MAAV-008022 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free low-cost SOIC 8-lead surface mount plastic package. The MAAV-008022 is ideally suited for use where linear attenuation fine...
MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an...
MACOM's MAATCC0011 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5dB total attenuation range. This device is in an PQFN...
MACOM's MAATCC0013 is an integrate voltage variable attenuator containing two PIN diodes and a passive glass quadrature hybrid. This device is package in a 5 leaded SOT plastic surface mount...
MACOM's MAATCC0014 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an...
MACOM's MAATSS0015 is a 4-bit, 1-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAATSS0015 is ideally suited for use where high accuracy,...
MACOM's MAATSS0017 is a 0.5 dB step GaAs MMIC digital attenuator with 15.5 dB attenuation range in a lead-free QSOP-16 (SSOP-16) package. It requires external DC blocking capacitors on the...
MACOM's MAATSS0018 is a 1 bit, 10 dB step GaAs MMIC digital attenuator in a lead-free SOT-25 surface mount plastic package. The MAATSS0018 is ideally suited for use where high...
MACOM's MAATSS0021 is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free SOIC-16 surface mount plastic package. The MAATSS0021 is ideally suited for use where high accuracy, fast...
MACOM's MAATSS0022 is a 0.5 dB step GaAs MMIC digital attenuator with 15.5 dB attenuation range in a lead-free MSOP-10 package. It requires external DC blocking capacitors on the RF...
MACOM's MAAV-007088-000100 is a Voltage Controlled PIN diode based ? attenuator package in a low cost, 16-lead wide body plastic SMT package. The PIN diode design makes this part well...
MACOM's MAAV-007941 is a GaAs MMIC voltage variable absorptive attenuator in a low cost lead-free SOIC 8-lead surface mount plastic package. The MAAV-007941 is ideally suited for use where attenuation...
MACOM's MAAVCC0001 is a PIN diode based voltage variable attenuator. This device is in a 6mm square, 28 lead, plastic CSP Package, suitable for surface mounting on PCBs. These attenuators...
MACOM's MAAVSS0001 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-25 surface mount plastic package. MACOM fabricates the MAAVSS0001 with a proven monolithic GaAs 0.5 micron gate...
MACOM's MAAVSS0005 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-143 4-lead surface mount plastic package. The MAAVSS0005 is ideally suited for use where attenuation fine tuning,...
MACOM's MAAVSS0006 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-25 surface mount plastic package. The MAAVSS0005is ideally suited for use where variable attenuation, fine tuning, and...
MACOM's MAAVSS0008 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOIC-8 surface mount plastic package. The MAAVSS0008is ideally suited for use where linear attenuation fine tuning and...
MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation...
Miniature Coaxial Attenuators SMA 1 Watt Standard Type
Miniature Coaxial Attenuators SMA 2 Watt Standard Type
N Attenuator 0 dB 2 GHz 2W
N Attenuator 1 dB 2 GHz 2W
N Attenuator 1 dB 6 GHz 1W
N Attenuator 10 dB 2 GHz 2W
N Attenuator 11 dB 2 GHz 2W
N Attenuator 11 dB 6 GHz 1W
N Attenuator 12 dB 2 GHz 2W
N Attenuator 12 dB 6 GHz 1W
N Attenuator 13 dB 2 GHz 2W
N Attenuator 13 dB 3 GHz 1W
N Attenuator 14 dB 2 GHz 2W
N Attenuator 14 dB 3 GHz 1W
N Attenuator 15 dB 2 GHz 2W
N Attenuator 17 dB 3 GHz 1W
N Attenuator 19 dB 3 GHz 1W
N Attenuator 2 dB 2 GHz 2W
N Attenuator 2 dB 6 GHz 1W
N Attenuator 20 dB 2 GHz 1W
N Attenuator 20 dB 2 GHz 2W
N Attenuator 3 dB 2 GHz 2W
N Attenuator 3 dB 6 GHz 1W
N Attenuator 30 dB 2 GHz 2W
N Attenuator 4 dB 2 GHz 2W
N Attenuator 4 dB 6 GHz 1W
N Attenuator 40 dB 2 GHz 2W
N Attenuator 5 dB 2 GHz 2W
N Attenuator 5 dB 6 GHz 1W
N Attenuator 50 dB 2 GHz 2W
N Attenuator 6 dB 2 GHz 2W
N Attenuator 6 dB 6 GHz 1W
N Attenuator 7 dB 2 GHz 2W
N Attenuator 7 dB 6 GHz 1W
N Attenuator 8 dB 2 GHz 2W
N Attenuator 8 dB 6 GHz 1W
N Attenuator 9 dB 2 GHz 2W
N Attenuator 9 dB 6 GHz 1W
PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters,...
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
QN Attenuator 0 dB 3 GHz 1W
QN Attenuator 1 dB 3 GHz 1W
QN Attenuator 10 dB 3 GHz 1W
QN Attenuator 11 dB 3 GHz 1W
QN Attenuator 12 dB 3 GHz 1W
QN Attenuator 13 dB 3 GHz 1W
QN Attenuator 14 dB 3 GHz 1W
QN Attenuator 15 dB 3 GHz 1W
QN Attenuator 16 dB 3 GHz 1W
QN Attenuator 17 dB 3 GHz 1W
QN Attenuator 18 dB 3 GHz 1W
QN Attenuator 19 dB 3 GHz 1W
QN Attenuator 2 dB 3 GHz 1W
QN Attenuator 20 dB 3 GHz 1W
QN Attenuator 3 dB 3 GHz 1W
QN Attenuator 4 dB 3 GHz 1W
QN Attenuator 5 dB 3 GHz 1W
QN Attenuator 6 dB 3 GHz 1W
QN Attenuator 7 dB 3 GHz 1W
QN Attenuator 8 dB 3 GHz 1W
QN Attenuator 9 dB 3 GHz 1W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Attenuator 0 dB 15 GHz 2W
SMA Attenuator 0 dB 18 GHz 2W
SMA Attenuator 0 dB 26.5 GHz 2W
SMA Attenuator 0 dB 6 GHz 1W
SMA Attenuator 0 dB 8 GHz 2W
SMA Attenuator 1 dB 18 GHz 2W
SMA Attenuator 1 dB 26.5 GHz 2W
SMA Attenuator 1 dB 6 GHz 1W
SMA Attenuator 1 dB 8 GHz 2W
SMA Attenuator 10 dB 15 GHz 2W
SMA Attenuator 10 dB 18 GHz 2W
SMA Attenuator 10 dB 26.5 GHz 2W
SMA Attenuator 10 dB 6 GHz 1W
SMA Attenuator 10 dB 8 GHz 2W
SMA Attenuator 11 dB 18 GHz 2W
SMA Attenuator 11 dB 6 GHz 1W
SMA Attenuator 11 dB 8 GHz 2W
SMA Attenuator 12 dB 12.4 GHz 2W
SMA Attenuator 12 dB 15 GHz 2W
SMA Attenuator 12 dB 18 GHz 2W
SMA Attenuator 12 dB 26.5 GHz 2W
SMA Attenuator 12 dB 6 GHz 1W
SMA Attenuator 12 dB 8 GHz 2W
SMA Attenuator 13 dB 18 GHz 2W
SMA Attenuator 13 dB 26.5 GHz 2W
SMA Attenuator 13 dB 6 GHz 1W
SMA Attenuator 13 dB 8 GHz 2W
SMA Attenuator 14 dB 15 GHz 2W
SMA Attenuator 14 dB 18 GHz 2W
SMA Attenuator 14 dB 26.5 GHz 2W
SMA Attenuator 14 dB 6 GHz 1W
SMA Attenuator 14 dB 8 GHz 2W
SMA Attenuator 15 dB 15 GHz 2W
SMA Attenuator 15 dB 18 GHz 2W
SMA Attenuator 15 dB 6 GHz 1W
SMA Attenuator 15 dB 8 GHz 2W
SMA Attenuator 15 GHz 1 dB 2W
SMA Attenuator 16 dB 15 GHz 2W
SMA Attenuator 16 dB 18 GHz 2W
SMA Attenuator 16 dB 26.5 GHz 2W
SMA Attenuator 16 dB 6 GHz 1W
SMA Attenuator 16 dB 8 GHz 2W
SMA Attenuator 17 dB 18 GHz 2W
SMA Attenuator 17 dB 26.5 GHz 2W
SMA Attenuator 17 dB 6 GHz 1W
SMA Attenuator 18 dB 15 GHz 2W
SMA Attenuator 18 dB 18 GHz 2W
SMA Attenuator 18 dB 26.5 GHz 2W
SMA Attenuator 18 dB 6 GHz 1W
SMA Attenuator 19 dB 15 GHz 2W
SMA Attenuator 19 dB 18 GHz 2W
SMA Attenuator 19 dB 26.5 GHz 2W
SMA Attenuator 19 dB 6 GHz 1W
SMA Attenuator 2 dB 15 GHz 2W
SMA Attenuator 2 dB 18 GHz 2W
SMA Attenuator 2 dB 26.5 GHz 2W
SMA Attenuator 20 dB 18 GHz 2W
SMA Attenuator 20 dB 26.5 GHz 2W
SMA Attenuator 3 dB 15 GHz 2W
SMA Attenuator 3 dB 18 GHz 2W
SMA Attenuator 3 dB 26.5 GHz 2W
SMA Attenuator 3 dB 6 GHz 1W
SMA Attenuator 3 dB 8 GHz 2W
SMA Attenuator 4 dB 15 GHz 2W
SMA Attenuator 4 dB 26.5 GHz 2W
SMA Attenuator 4 dB 6 GHz 1W
SMA Attenuator 4 dB 8 GHz 2W
SMA Attenuator 5 dB 15 GHz 2W
SMA Attenuator 5 dB 18 GHz 2W
SMA Attenuator 5 dB 26.5 GHz 2W
SMA Attenuator 5 dB 6 GHz 1W
SMA Attenuator 5 dB 8 GHz 2W
SMA Attenuator 6 dB 15 GHz 2W
SMA Attenuator 6 dB 18 GHz 2W
SMA Attenuator 6 dB 6 GHz 1W
SMA Attenuator 6 dB 8 GHz 2W
SMA Attenuator 7 dB 15 GHz 2W
SMA Attenuator 7 dB 18 GHz 2W
SMA Attenuator 7 dB 26.5 GHz 2W
SMA Attenuator 7 dB 6 GHz 1W
SMA Attenuator 7 dB 8 GHz 2W
SMA Attenuator 8 dB 15 GHz 2W
SMA Attenuator 8 dB 18 GHz 2W
SMA Attenuator 8 dB 26.5 GHz 2W
SMA Attenuator 8 dB 6 GHz 1W
SMA Attenuator 8 dB 8 GHz 2W
SMA Attenuator 9 dB 15 GHz 2W
SMA Attenuator 9 dB 18 GHz 2W
SMA Attenuator 9 dB 26.5 GHz 2W
SMA Attenuator 9 dB 6 GHz 1W
SMA Attenuator 9 dB 8 GHz 2W
The MAAV-011013 is a voltage variable attenuator with analog control and greater than 30 dB of attenuation. Excellent linearity is maintained over the full attenuation range. The attenuation level is...
The MACOM MAATSS0019 is a 4 Bit, 1 dB step GaAs MMIC digital attenuator in a lead-free TSSOP- 16 surface mount plastic package. The MAATSS0019 is ideally suited for use...
The MMT20303H is an integrated 3--bit digital step attenuator with a 1 dB step size. It is controlled via a 3-bit parallel interface and operates from a 3 to 5...
The PE4314 is a 75Ω HaRP™ technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a frequency range from 1 MHz to 2.5 GHz. It features glitch-less attenuation state transitions...
The PE43404 is a high linearity, 4-bit RF Digital Step Attenuator (DSA) covering a 15 dB attenuation range in 1.0 dB steps. This 75-ohm RF DSA provides both parallel (latched...
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation...
The PE43610 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 13 GHz. The PE43610 features glitch-safe...
The PE43614 is a 50 Ohm, HaRPTM technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features...
The PE43620 is a 50 Ohm, high linearity, 2-bit RF digital step attenuator (DSA) covering an 18dB attenuation range in 6 dB steps. With a parallel control interface, it maintains...
The PE43650 is a high linearity, 5-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 15.5 dB attenuation range in 0.5 dB steps. The Peregrine 50 Ohm...
The PE43665 is a 75 Ohm high-linearity, 6-bit RF Digital Step Attenuator (DSA) covering a 31.5 dB attenuation range in 0.5 dB steps. The PE43665 provides both a parallel (latched...
The PE43670 is a high linearity, 7-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 31.75 dB attenuation range in 0.25 dB steps. The Peregrine 50 Ohm...
The PE43703 is a HaRP™-enhanced, high linearity, 7-bit RF Digital Step Attenuator (DSA). This highly versatile DSA covers a 31.75 dB attenuation range in 0.25 dB, 0.5 dB, or 1.0...
The PE43704 is a HaRP™ technology-enhanced, high linearity, 7-bit 50 Ohm RF Digital Step Attenuator (DSA). It offers maximum power handling of 28 dBm up to 8 GHz and covers...
The PE43711 is a 50 Ohm, HaRP™ technology-enhanced, 7-bit RF digital step attenuator (DSA) that supports a broad frequency range from 9 kHz to 6 GHz. It features glitch-less attenuation...
The PE43711 is a 50Ω, HaRP™ technology-enhanced, 7-bit RF digital step attenuator (DSA) that supports a broad frequency range from 9 kHz to 6 GHz. It features glitch-less attenuation state...
TNC Attenuator 0 dB 2 GHz 2W
TNC Attenuator 1 dB 2 GHz 2W
TNC Attenuator 10 dB 2 GHz 2W
TNC Attenuator 11 dB, 3 GHz, 1W
TNC Attenuator 12 dB 2 GHz 2W
TNC Attenuator 12 dB, 3 GHz, 1W
TNC Attenuator 13 dB 2 GHz 2W
TNC Attenuator 14 dB 2 GHz 2W
TNC Attenuator 15 dB 2 GHz 2W
TNC Attenuator 2 dB 2 GHz 2W
TNC Attenuator 2 dB, 3 GHz, 1W
TNC Attenuator 20 dB 2 GHz 2W
TNC Attenuator 3 dB 2 GHz 2W
TNC Attenuator 30 dB 2 GHz 2W
TNC Attenuator 4 dB 2 GHz 2W
TNC Attenuator 40 dB 2 GHz 2W
TNC Attenuator 5 dB 2 GHz 2W
TNC Attenuator 50 dB 2 GHz 2W
TNC Attenuator 6 dB 2 GHz 2W
TNC Attenuator 7 dB 2 GHz 2W
TNC Attenuator 8 dB 2 GHz 2W
TNC Attenuator 9 dB 2 GHz 2W
TNC Attenuator, 14 dB, 3 GHz, 1W
TNC Attenuator, 16 dB, 3 GHz, 1W
TNC Attenuator, 17 dB, 3 GHz, 1W
TNC Attenuator, 18 dB, 3 GHz, 1W
TNC Attenuator, 19 dB, 3 GHz, 1W
TNC Attenuator, 4 dB, 3 GHz, 1W
TNC Attenuator, 5dB, 3 GHz, 1W
TNC Attenuator, 8 dB, 3 GHz, 1W
TNC Attenuator, 9 dB, 3 GHz, 1W
UltraCMOS® RF Digital Step Attenuator 6-bit, 31.5 dB, 1 MHz – 4 GHz. The PE4312 is a 50Ω, HaRP™ technology-enhanced 6-bit RF Digital Step Attenuator (DSA) designed for use in...

<< Prev Next >>