Radiall Attenuators R412704000

Description
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412704000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 4dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412704000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412704000
Attenuator - Fixed Coaxial R412704000
N Attenuator 4 dB 2 GHz 2W

N Attenuator 4 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412704000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412704000
RF and Wireless - Attenuators R412704000
ATTENUATOR: N 4DB 2GHZ 2W 50OHMS

ATTENUATOR: N 4DB 2GHZ 2W 50OHMS

Supplier's Site
Attenuators - R412704000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412704000
Attenuators R412704000
RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412704000-ND R412704000 R412704000 R412704000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details