Radiall Attenuator - Fixed Coaxial R411815000

Description
SMA Attenuator 15 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 15 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411815000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411815000
Attenuator - Fixed Coaxial R411815000
SMA Attenuator 15 dB 15 GHz 2W

SMA Attenuator 15 dB 15 GHz 2W

Supplier's Site Datasheet
Attenuators - R411815000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411815000
Attenuators R411815000
RF Attenuators 15dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
R411815000
RF and Wireless - Attenuators R411815000
ATT SMA.75 15DB 15GHZ 2W

ATT SMA.75 15DB 15GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411815000 R411815000 R411815000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details