Radiall Attenuator - Fixed Coaxial R412515124

Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet
Description
1W DC-3 GHz TNC Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412515124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412515124
Attenuator - Fixed Coaxial R412515124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R412515124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412515124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412515124
Attenuators R412515124
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412515124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412515124
RF and Wireless - Attenuators R412515124
ATTENUATOR: TNC 15DB 3GHZ 1W 50O

ATTENUATOR: TNC 15DB 3GHZ 1W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412515124 2201-R412515124-ND R412515124 R412515124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details