Radiall Attenuator - Fixed Coaxial R412411000

Description
BNC Attenuator 11 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 11 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412411000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412411000
Attenuator - Fixed Coaxial R412411000
BNC Attenuator 11 dB 2 GHz 2W

BNC Attenuator 11 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412411000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 11dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412411000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412411000
RF and Wireless - Attenuators R412411000
ATTENUATOR: BNC 11DB 2GHZ 2W 50O

ATTENUATOR: BNC 11DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412411000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412411000
Attenuators R412411000
RF Attenuators 11dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 11dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412411000 2201-R412411000-ND R412411000 R412411000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-RCAT-01+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, No Lead
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details