MACOM Attenuators MAATSS0018TR-3000

Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1295-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1295-6-ND
Attenuators 1465-1295-6-ND
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1295-2-ND
Attenuators 1465-1295-2-ND
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1295-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1295-1-ND
Attenuators 1465-1295-1-ND
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
50OHM Attenuator - 852-MAATSS0018TR-3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAATSS0018TR-3000
50OHM Attenuator 852-MAATSS0018TR-3000
RF ATTENUATOR 10DB 50OHM SC74A Product overview: MAATSS0018TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0018TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 10DB 50OHM SC74A Product overview: MAATSS0018TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0018TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAATSS0018TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATSS0018TR-3000
Attenuator - Digitally Controlled MAATSS0018TR-3000
MACOM's MAATSS0018 is a 1 bit, 10 dB step GaAs MMIC digital attenuator in a lead-free SOT-25 surface mount plastic package. The MAATSS0018 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include radio, wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0018 is a GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAATSS0018 is a 1 bit, 10 dB step GaAs MMIC digital attenuator in a lead-free SOT-25 surface mount plastic package. The MAATSS0018 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include radio, wireless LANs, GPS equipment and other gain/level control circuits. The MAATSS0018 is a GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Attenuators - MAATSS0018TR-3000 - 804990-MAATSS0018TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAATSS0018TR-3000
804990-MAATSS0018TR-3000
Attenuators - MAATSS0018TR-3000 804990-MAATSS0018TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 804990-MAATSS0018TR- 3000 Packaging: Reel Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 10dB Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 804990-MAATSS0018TR-3000
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 2GHz
Attenuation Value: 10dB
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Attenuators - MAATSS0018TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1295-6-ND 852-MAATSS0018TR-3000 MAATSS0018TR-3000 804990-MAATSS0018TR-3000 MAATSS0018TR-3000
Product Name Attenuators 50OHM Attenuator Attenuator - Digitally Controlled Attenuators - MAATSS0018TR-3000 Attenuators
Attenuation 10 dB 10 dB
Package Type SC-74A, SOT-753 Tape & Reel (TR) SOT-25 SC-74A, SOT-753
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S9W2+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers