Radiall Attenuators R412706000

Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412706000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412706000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412706000
Attenuator - Fixed Coaxial R412706000
N Attenuator 6 dB 2 GHz 2W

N Attenuator 6 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412706000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412706000
RF and Wireless - Attenuators R412706000
ATTENUATOR: N 6DB 2GHZ 2W 50OHMS

ATTENUATOR: N 6DB 2GHZ 2W 50OHMS

Supplier's Site
Attenuators - R412706000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412706000
Attenuators R412706000
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412706000-ND R412706000 R412706000 R412706000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details