Radiall Attenuator - Fixed Coaxial R411801124

Description
SMA Attenuator 1 dB 6 GHz 1W
Request a Quote Datasheet
Description
SMA Attenuator 1 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411801124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411801124
Attenuator - Fixed Coaxial R411801124
SMA Attenuator 1 dB 6 GHz 1W

SMA Attenuator 1 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R411801124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411801124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411801124
RF and Wireless - Attenuators R411801124
ATTENUATOR: SMA.75 1DB 6GHZ 1W 5

ATTENUATOR: SMA.75 1DB 6GHZ 1W 5

Supplier's Site
Attenuators - R411801124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411801124
Attenuators R411801124
RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411801124 2201-R411801124-ND R411801124 R411801124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, No Lead
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details