Radiall Attenuator - Fixed Coaxial R411818000

Description
SMA Attenuator 18 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 18 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411818000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411818000
Attenuator - Fixed Coaxial R411818000
SMA Attenuator 18 dB 15 GHz 2W

SMA Attenuator 18 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411818000
RF and Wireless - Attenuators R411818000
ATT SMA.75 18DB 15GHZ 2W

ATT SMA.75 18DB 15GHZ 2W

Supplier's Site
Attenuators - R411818000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411818000
Attenuators R411818000
RF Attenuators 18dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 18dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411818000 R411818000 R411818000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details