TNC Attenuator 5 dB 2 GHz 2W
RF Attenuators 5dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
RF Attenuators 5dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module
ATTENUATOR: TNC 5DB 2GHZ 2W 50OH
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | R412505000 | 2201-R412505000-ND | R412505000 | R412505000 |
| Product Name | Attenuator - Fixed Coaxial | Attenuators | Attenuators | RF and Wireless - Attenuators |
| Attenuator Type | Fixed | Variable | Variable |