Radiall Attenuator - Fixed Coaxial R412509124

Description
TNC Attenuator, 9 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator, 9 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412509124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412509124
Attenuator - Fixed Coaxial R412509124
TNC Attenuator, 9 dB, 3 GHz, 1W

TNC Attenuator, 9 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412509124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 9dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412509124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412509124
RF and Wireless - Attenuators R412509124
ATTENUATOR: TNC 9DB 3GHZ 1W 50OH

ATTENUATOR: TNC 9DB 3GHZ 1W 50OH

Supplier's Site
Attenuators - R412509124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412509124
Attenuators R412509124
RF Attenuators 9dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412509124 2201-R412509124-ND R412509124 R412509124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details