Radiall Attenuators R411816121

Description
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411816121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411816121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411816121
Attenuator - Fixed Coaxial R411816121
SMA Attenuator 16 dB 18 GHz 2W

SMA Attenuator 16 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R411816121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411816121
Attenuators R411816121
RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411816121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411816121
RF and Wireless - Attenuators R411816121
ATTENUATOR: SMA.75 16DB 18GHZ 2W

ATTENUATOR: SMA.75 16DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411816121-ND R411816121 R411816121 R411816121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details