Radiall Attenuators R410206121

Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R410206121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R410206121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R410206121
Attenuator - Fixed Coaxial R410206121
2W DC-8 GHz SMB Coaxial Attenuator

2W DC-8 GHz SMB Coaxial Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R410206121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R410206121
RF and Wireless - Attenuators R410206121
ATTENUATOR: SUBC 6DB 8GHZ 2W 50O

ATTENUATOR: SUBC 6DB 8GHZ 2W 50O

Supplier's Site
Attenuators - R410206121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R410206121
Attenuators R410206121
RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 2W SMB In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R410206121-ND R410206121 R410206121 R410206121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details