Radiall Attenuators R412519124

Description
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412519124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412519124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412519124
Attenuator - Fixed Coaxial R412519124
TNC Attenuator, 19 dB, 3 GHz, 1W

TNC Attenuator, 19 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - R412519124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412519124
Attenuators R412519124
RF Attenuators 19dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 19dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412519124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412519124
RF and Wireless - Attenuators R412519124
ATTENUATOR: TNC 19DB 3GHZ 1W 50O

ATTENUATOR: TNC 19DB 3GHZ 1W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412519124-ND R412519124 R412519124 R412519124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07047-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details