Radiall Attenuators R412419124

Description
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412419124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 19dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412419124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412419124
Attenuator - Fixed Coaxial R412419124
BNC Attenuator 19 dB 3 GHz 1W

BNC Attenuator 19 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - R412419124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412419124
Attenuators R412419124
RF Attenuators 19dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 19dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412419124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412419124
RF and Wireless - Attenuators R412419124
ATTENUATOR: BNC 19DB 3 GHZ 1W 50

ATTENUATOR: BNC 19DB 3 GHZ 1W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412419124-ND R412419124 R412419124 R412419124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details