Radiall Attenuator - Fixed Coaxial R411807124

Description
SMA Attenuator 7 dB 6 GHz 1W
Request a Quote Datasheet
Description
SMA Attenuator 7 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411807124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411807124
Attenuator - Fixed Coaxial R411807124
SMA Attenuator 7 dB 6 GHz 1W

SMA Attenuator 7 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R411807124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411807124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411807124
RF and Wireless - Attenuators R411807124
ATTENUATOR: SMA.75 7DB 6GHZ 1W 5

ATTENUATOR: SMA.75 7DB 6GHZ 1W 5

Supplier's Site
Attenuators - R411807124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411807124
Attenuators R411807124
RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411807124 2201-R411807124-ND R411807124 R411807124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details