Radiall Attenuator - Fixed Coaxial R411817121

Description
SMA Attenuator 17 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 17 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411817121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411817121
Attenuator - Fixed Coaxial R411817121
SMA Attenuator 17 dB 18 GHz 2W

SMA Attenuator 17 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411817121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411817121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411817121
RF and Wireless - Attenuators R411817121
ATTENUATOR: SMA.75 17DB 18GHZ 2W

ATTENUATOR: SMA.75 17DB 18GHZ 2W

Supplier's Site
Attenuators - R411817121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411817121
Attenuators R411817121
RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411817121 2201-R411817121-ND R411817121 R411817121
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details