Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925101-MAATCC0010
Features: RF Attenuators 1dB ~ 31dB - 32-PowerVFQFN
Package: Tube
Package: 32-PowerVFQFN
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
ATTENUATOR 5 BIT 1DB STEP DC-3GH Product overview: MAATCC0010 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0010 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms 32-PowerVFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | 925101-MAATCC0010 | 852-MAATCC0010 | MAATCC0010 | MAATCC0010 |
| Product Name | Attenuators - MAATCC0010 | 5 BIT Attenuator | Attenuator - Digitally Controlled | Attenuators |
| Attenuator Type | Variable | Variable | ||
| Frequency | 0.0 to 3 GHz | 0.0 to 3 GHz | 0.0 to 3 GHz | |
| Package Type | Tube | CSP-1 | 32-PowerVFQFN |