Radiall Attenuator - Fixed Coaxial R412320124

Description
QN Attenuator 20 dB 3 GHz 1W
Request a Quote Datasheet
Description
QN Attenuator 20 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412320124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412320124
Attenuator - Fixed Coaxial R412320124
QN Attenuator 20 dB 3 GHz 1W

QN Attenuator 20 dB 3 GHz 1W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R412320124
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details