Radiall Attenuator - Fixed Coaxial R412510000

Description
TNC Attenuator 10 dB 2 GHz 2W
Request a Quote
Description
TNC Attenuator 10 dB 2 GHz 2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. R412510000 is a TNC RF attenuator designed for applications requiring a nominal attenuation of 10 dB across a frequency range of DC to 2 GHz. It has an impedance of 50 ohms and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device features a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 0.35 dB. Constructed with materials such as brass and beryllium copper, the attenuator is designed for durability and reliability, with a weight of approximately 31.8 grams. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The connectors are compliant with MIL-C 39012 standards, ensuring compatibility with other military-grade components. This product is ideal for engineers looking for a robust and efficient solution for RF signal attenuation in their projects.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. R412510000 is a TNC RF attenuator designed for applications requiring a nominal attenuation of 10 dB across a frequency range of DC to 2 GHz. It has an impedance of 50 ohms and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device features a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 0.35 dB. Constructed with materials such as brass and beryllium copper, the attenuator is designed for durability and reliability, with a weight of approximately 31.8 grams. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The connectors are compliant with MIL-C 39012 standards, ensuring compatibility with other military-grade components. This product is ideal for engineers looking for a robust and efficient solution for RF signal attenuation in their projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412510000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412510000
Attenuator - Fixed Coaxial R412510000
TNC Attenuator 10 dB 2 GHz 2W

TNC Attenuator 10 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412510000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412510000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412510000
Attenuators R412510000
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412510000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412510000
RF and Wireless - Attenuators R412510000
ATTENUATOR: TNC 10DB 2GHZ 2W 50O

ATTENUATOR: TNC 10DB 2GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412510000 2201-R412510000-ND R412510000 R412510000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details