MACOM 45GHZ Attenuator MAAV-011013-TR0500

Description
ATTENUATOR,5-45GHZ,3 MMQFN-16LD,0 Product overview: MAAV-011013-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011013-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,5-45GHZ,3 MMQFN-16LD,0 Product overview: MAAV-011013-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011013-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45GHZ Attenuator - 852-MAAV-011013-TR0500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45GHZ Attenuator
852-MAAV-011013-TR0500
45GHZ Attenuator 852-MAAV-011013-TR0500
ATTENUATOR,5-45GHZ,3 MMQFN-16LD,0 Product overview: MAAV-011013-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011013-TR05 00 can be used for catalog matching and distributor lookup.

ATTENUATOR,5-45GHZ,3MMQFN-16LD,0 Product overview: MAAV-011013-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-011013-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAAV-011013-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1465-MAAV-011013-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1465-MAAV-011013-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 30dB 45GHz ~ 5GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuator - Variable Voltage - MAAV-011013-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAV-011013-TR0500
Attenuator - Variable Voltage MAAV-011013-TR0500
The MAAV-011013 is a voltage variable attenuator with analog control and greater than 30 dB of attenuation. Excellent linearity is maintained over the full attenuation range. The attenuation level is set by two control voltages of 0 to -2 V. This device is assembled in a lead free 3 mm 16 lead PQFN plastic package. Applications include transceivers for cellular infrastructure.

The MAAV-011013 is a voltage variable attenuator with analog control and greater than 30 dB of attenuation. Excellent linearity is maintained over the full attenuation range. The attenuation level is set by two control voltages of 0 to -2 V. This device is assembled in a lead free 3 mm 16 lead PQFN plastic package.

Applications include transceivers for cellular infrastructure.

Supplier's Site Datasheet
Attenuators - MAAV-011013-TR0500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 30dB 5 GHz ~ 45 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 30dB 5 GHz ~ 45 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
RF and Wireless - Attenuators - MAAV-011013-TR0500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
MAAV-011013-TR0500
RF and Wireless - Attenuators MAAV-011013-TR0500
ATTENUATOR,5-45GHZ,3 MMQFN-16LD,0

ATTENUATOR,5-45GHZ,3MMQFN-16LD,0

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAV-011013-TR0500 1465-MAAV-011013-TR0500DKR-ND MAAV-011013-TR0500 MAAV-011013-TR0500 MAAV-011013-TR0500
Product Name 45GHZ Attenuator Attenuators Attenuator - Variable Voltage Attenuators RF and Wireless - Attenuators
Frequency 5 to 45 GHz 5 to 45 GHz 5 to 45 GHz 5 to 45 GHz
Package Type Tape & Reel (TR) 16-VFQFN Exposed Pad PQFN 16-VFQFN Exposed Pad
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details