Radiall Attenuators R412550000

Description
RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote
Description
RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. TNC Attenuator R412550000 is designed for RF applications with a nominal attenuation of 50 dB and operates within a frequency range of DC to 2 GHz. It features a 50-ohm impedance and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device has a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 1 dB. Constructed with materials such as brass, beryllium copper, and PTFE, the attenuator is built for durability and reliability. It is equipped with TNC connectors, compliant with MIL-C 39012 standards, and weighs approximately 41.87 grams. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. This attenuator is a viable option for engineers seeking a robust solution for RF signal attenuation in their projects.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. TNC Attenuator R412550000 is designed for RF applications with a nominal attenuation of 50 dB and operates within a frequency range of DC to 2 GHz. It features a 50-ohm impedance and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. The device has a low voltage standing wave ratio (V.S.W.R) of 1.15 and a deviation of 1 dB. Constructed with materials such as brass, beryllium copper, and PTFE, the attenuator is built for durability and reliability. It is equipped with TNC connectors, compliant with MIL-C 39012 standards, and weighs approximately 41.87 grams. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. This attenuator is a viable option for engineers seeking a robust solution for RF signal attenuation in their projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412550000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412550000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412550000
Attenuator - Fixed Coaxial R412550000
TNC Attenuator 50 dB 2 GHz 2W

TNC Attenuator 50 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412550000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412550000
RF and Wireless - Attenuators R412550000
ATTENUATOR: TNC 50DB 2GHZ 2W 50O

ATTENUATOR: TNC 50DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412550000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412550000
Attenuators R412550000
RF Attenuators 50dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 50dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412550000-ND R412550000 R412550000 R412550000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 50 dB 50 dB 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D08266-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details