Radiall Attenuator - Fixed Coaxial R411720124

Description
3 GHz 1W 20 dB QMA Attenuator
Request a Quote Datasheet
Description
3 GHz 1W 20 dB QMA Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411720124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411720124
Attenuator - Fixed Coaxial R411720124
3 GHz 1W 20 dB QMA Attenuator

3 GHz 1W 20 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R411720124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411720124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411720124
RF and Wireless - Attenuators R411720124
ATTENUATOR: QMA 20DB 6GHZ 1W 50O

ATTENUATOR: QMA 20DB 6GHZ 1W 50O

Supplier's Site
Attenuators - R411720124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411720124
Attenuators R411720124
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411720124 2201-R411720124-ND R411720124 R411720124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5326C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details